☰
V12ZA1P
V12ZA1P
Active
Description:  VARISTOR 12.5V 100A DISC 7MM
Manufacturer:  Littelfuse Inc
Datasheet:   V12ZA1P Datasheet
History Price: $0.53
In Stock: 4600
V12ZA1P vs V12ZA2
Part No
Series
ZA
ZA
Packaging
Bulk
Bag
Status
Active
Obsolete
Maximum AC Volts
6 V
6 V
Maximum DC Volts
8 V
8 V
Varistor Voltage (Min)
9 V
9 V
Varistor Voltage (Typ)
12.5 V
12.5 V
Varistor Voltage (Max)
16 V
16 V
Current - Surge
100 A
250 A
Energy
0.6J
1.2J
Number of Circuits
1
1
Capacitance @ Frequency
3350 pF @ 1 MHz
6100 pF @ 1 MHz
Operating Temperature
-55℃ ~ 85℃ (TA)
-55℃ ~ 85℃ (TA)
Features
Through Hole
Through Hole
Mounting Type
Disc 7mm
Disc 10mm
Package / Case
-
-