☰
V12ZA2
V12ZA2
Obsolete
Description:  VARISTOR 12.5V 250A DISC 10MM
Manufacturer:  Littelfuse Inc
Datasheet:   V12ZA2 Datasheet
History Price: $0.22387
In Stock: 23040
V12ZA2 vs V12ZA1P
Part No
Series
ZA
ZA
Packaging
Bag
Bulk
Status
Obsolete
Active
Maximum AC Volts
6 V
6 V
Maximum DC Volts
8 V
8 V
Varistor Voltage (Min)
9 V
9 V
Varistor Voltage (Typ)
12.5 V
12.5 V
Varistor Voltage (Max)
16 V
16 V
Current - Surge
250 A
100 A
Energy
1.2J
0.6J
Number of Circuits
1
1
Capacitance @ Frequency
6100 pF @ 1 MHz
3350 pF @ 1 MHz
Operating Temperature
-55℃ ~ 85℃ (TA)
-55℃ ~ 85℃ (TA)
Features
Through Hole
Through Hole
Mounting Type
Disc 10mm
Disc 7mm
Package / Case
-
-