☰
CPPC7-HT5RT
CPPC7-HT5RT
Active
Description:  OSC PROG CMOS 5V 25PPM EN/DS
Manufacturer:  Cardinal Components
Datasheet:   CPPC7-HT5RT Datasheet
History Price: $3.13
In Stock: 41580
CPPC7-HT5RT vs CPPC7-HT7PP
Series
FIPO? CPP
FIPO? CPP
Packaging
Tube
Tube
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range
1 MHz ~ 133 MHz
1 MHz ~ 133 MHz
Function
Enable/Disable
Standby
Output
CMOS
CMOS
Voltage - Supply
5V
5V
Frequency Stability
?5ppm
?0ppm
Frequency Stability (Total)
-
-
Operating Temperature
-20℃ ~ 70℃
-40℃ ~ 85℃
Spread Spectrum Bandwidth
-
-
Current - Supply (Max)
45mA
45mA
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.276" L x 0.197" W (7.00mm x 5.00mm)
0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max)
0.075" (1.90mm)
0.075" (1.90mm)