☰
CPPC7L-A5B6-11.059TS
CPPC7L-A5B6-11.059TS
Active
Description:  XTAL OSC XO 11.0592MHZ CMOS SMD
Manufacturer:  Cardinal Components
History Price: $2.5755
In Stock: 6160
CPPC7L-A5B6-11.059TS vs CPPC7Z-A7B6-29.971TS
Series
FIPO? CPP
FIPO? CPP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Frequency
11.0592 MHz
29.971 MHz
Function
Enable/Disable
Enable/Disable
Output
CMOS
CMOS
Voltage - Supply
3.3V
5V
Frequency Stability
?00ppm
?00ppm
Absolute Pull Range (APR)
-
-40℃ ~ 85℃
Operating Temperature
-20℃ ~ 70℃
45mA
Current - Supply (Max)
-
-
Ratings
25mA
Surface Mount
Mounting Type
-
4-SMD, No Lead
Package / Case
Surface Mount
0.276" L x 0.197" W (7.00mm x 5.00mm)
Size / Dimension
4-SMD, No Lead
0.075" (1.90mm)
Height - Seated (Max)
0.276" L x 0.197" W (7.00mm x 5.00mm)
-
Spread Spectrum Bandwidth
0.075" (1.90mm)
-