Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Oscillators
/ Cardinal Components CPPC7L-A5B6-11.059TS
CPPC7L-A5B6-11.059TS
Active
Oscillators
Description:
XTAL OSC XO 11.0592MHZ CMOS SMD
Manufacturer:
Cardinal Components
Datasheet:
CPPC7L-A5B6-11.059TS Datasheet
History Price: $2.5755
In Stock: 6160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CPPC7L-A5B6-11.059TS vs CPPT7-A7BP-7.3728TS
Part No
CPPC7L-A5B6-11.059TS
CPPT7-A7BP-7.3728TS
Category
Oscillators
Oscillators
Manufacturer
Cardinal Components
Cardinal Components
Series
FIPO? CPP
FIPO? CPP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Frequency
11.0592 MHz
7.3728 MHz
Function
Enable/Disable
Enable/Disable
Output
CMOS
TTL
Voltage - Supply
3.3V
5V
Frequency Stability
?00ppm
?0ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-20℃ ~ 70℃
-40℃ ~ 85℃
Current - Supply (Max)
-
-
Ratings
25mA
45mA
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.276" L x 0.197" W (7.00mm x 5.00mm)
0.276" L x 0.197" W (7.00mm x 5.00mm)
Spread Spectrum Bandwidth
0.075" (1.90mm)
0.075" (1.90mm)