☰
CPPE9
CPPE9
Obsolete
Description:  XTAL OSC PROG XO PECL 5V 100PPM
Manufacturer:  Cardinal Components
Datasheet:   CPPE9 Datasheet
History Price: Obsolete
In Stock: 23060
CPPE9 vs CPPT7-LZ5RT
Part No
Series
FIPO? CPPE9
FIPO? CPP
Packaging
Tube
Strip
Status
Obsolete
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range
1 MHz ~ 133 MHz
1 MHz ~ 100 MHz
Function
Enable/Disable
Enable/Disable
Output
PECL
TTL
Voltage - Supply
5V
3.3V
Frequency Stability
?00ppm
?5ppm
Frequency Stability (Total)
-
-
Operating Temperature
0℃ ~ 70℃
-20℃ ~ 70℃
Spread Spectrum Bandwidth
-
-
Current - Supply (Max)
-
25mA
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.449" L x 0.378" W (11.40mm x 9.60mm)
0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max)
0.118" (3.00mm)
0.075" (1.90mm)