☰
CPPFXC7-LT7RT
CPPFXC7-LT7RT
Active
Description:  OSC PROG CMOS 3.3V 25PPM EN/DS
Manufacturer:  Cardinal Components
History Price: $5.24
In Stock: 4960
CPPFXC7-LT7RT vs CPPX8-A5BC
Series
FIPO? CPPFX
FIPO? CPP
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Blank (User Must Program)
Available Frequency Range
1 MHz ~ 100 MHz
500 kHz ~ 133 MHz
Function
Enable/Disable
Enable/Disable, Standby
Output
CMOS
CMOS, TTL
Voltage - Supply
3.3V
3V ~ 5.5V
Frequency Stability
?5ppm
?5ppm
Frequency Stability (Total)
-
-
Operating Temperature
-40℃ ~ 85℃
-20℃ ~ 70℃
Spread Spectrum Bandwidth
-
-
Current - Supply (Max)
25mA
45mA
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SOJ, 7.62mm pitch
Size / Dimension
0.276" L x 0.197" W (7.00mm x 5.00mm)
0.551" L x 0.341" W (14.00mm x 8.65mm)
Height - Seated (Max)
0.075" (1.90mm)
0.185" (4.70mm)