☰
CPPFXT7-HZ7RT
CPPFXT7-HZ7RT
Active
Description:  OSC PROG TTL 5V 25PPM EN/DS
Manufacturer:  Cardinal Components
History Price: $5.24
In Stock: 24800
CPPFXT7-HZ7RT vs CPPX1-A7BR
Series
FIPO? CPPFX
FIPO? CPP
Packaging
Strip
Tube
Status
Active
Obsolete
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Blank (User Must Program)
Available Frequency Range
1 MHz ~ 100 MHz
500 kHz ~ 133 MHz
Function
Enable/Disable
Enable/Disable, Standby
Output
TTL
CMOS, TTL
Voltage - Supply
5V
3V ~ 5.5V
Frequency Stability
?5ppm
?0ppm
Frequency Stability (Total)
-
-
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Spread Spectrum Bandwidth
-
-
Current - Supply (Max)
45mA
45mA
Ratings
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, No Lead
14-DIP, 4 Leads (Full Size, Metal Can)
Size / Dimension
0.276" L x 0.197" W (7.00mm x 5.00mm)
0.819" L x 0.520" W (20.80mm x 13.20mm)
Height - Seated (Max)
0.075" (1.90mm)
0.200" (5.08mm)