☰
CPPLC1-LT5PT
CPPLC1-LT5PT
Obsolete
Description:  OSC PROG CMOS 3.3V 50PPM EN/DS
Manufacturer:  Cardinal Components
History Price: Obsolete
In Stock: 3920
CPPLC1-LT5PT vs CPPX8-A5BC
Series
FIPO? CPPL
FIPO? CPP
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Blank (User Must Program)
Available Frequency Range
1 MHz ~ 100 MHz
500 kHz ~ 133 MHz
Function
Enable/Disable
Enable/Disable, Standby
Output
CMOS
CMOS, TTL
Voltage - Supply
3.3V
3V ~ 5.5V
Frequency Stability
?0ppm
?5ppm
Frequency Stability (Total)
-
-
Operating Temperature
-20℃ ~ 70℃
-20℃ ~ 70℃
Spread Spectrum Bandwidth
-
-
Current - Supply (Max)
25mA
45mA
Ratings
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP, 4 Leads (Full Size, Metal Can)
4-SOJ, 7.62mm pitch
Size / Dimension
0.819" L x 0.520" W (20.80mm x 13.20mm)
0.551" L x 0.341" W (14.00mm x 8.65mm)
Height - Seated (Max)
0.200" (5.08mm)
0.185" (4.70mm)