Series
FIPO? CPPL
FIPO? CPPL
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range
1 MHz ~ 100 MHz
1 MHz ~ 133 MHz
Function
Enable/Disable
Enable/Disable
Frequency Stability
?0ppm
?0ppm
Frequency Stability (Total)
-
-
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Spread Spectrum Bandwidth
-
-
Current - Supply (Max)
25mA
45mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.197" L x 0.126" W (5.00mm x 3.20mm)
0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max)
0.051" (1.30mm)
0.051" (1.30mm)