☰
CPPLC5-LT5PP
CPPLC5-LT5PP
Active
Description:  OSC PROG CMOS 3.3V 50PPM STBY
Manufacturer:  Cardinal Components
History Price: $5.7
In Stock: 13680
CPPLC5-LT5PP vs CPPX1-A7BR
Series
FIPO? CPPL
FIPO? CPP
Packaging
Tube
Tube
Status
Active
Obsolete
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Blank (User Must Program)
Available Frequency Range
1 MHz ~ 100 MHz
500 kHz ~ 133 MHz
Function
Standby
Enable/Disable, Standby
Output
CMOS
CMOS, TTL
Voltage - Supply
3.3V
3V ~ 5.5V
Frequency Stability
?0ppm
?0ppm
Frequency Stability (Total)
-
-
Operating Temperature
-20℃ ~ 70℃
-40℃ ~ 85℃
Spread Spectrum Bandwidth
-
-
Current - Supply (Max)
25mA
45mA
Ratings
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, No Lead
14-DIP, 4 Leads (Full Size, Metal Can)
Size / Dimension
0.197" L x 0.126" W (5.00mm x 3.20mm)
0.819" L x 0.520" W (20.80mm x 13.20mm)
Height - Seated (Max)
0.051" (1.30mm)
0.200" (5.08mm)