☰
CPPX8-A5BC
CPPX8-A5BC
Obsolete
Description:  XTAL OSC PRG BLANK 500KHZ-133MHZ
Manufacturer:  Cardinal Components
Datasheet:   CPPX8-A5BC Datasheet
History Price: Obsolete
In Stock: 19680
CPPX8-A5BC vs CPPFXC7-LZ7RT
Series
FIPO? CPP
FIPO? CPPFX
Packaging
Tape & Reel (TR)
Strip
Status
Obsolete
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Programmable Type
Blank (User Must Program)
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range
500 kHz ~ 133 MHz
1 MHz ~ 100 MHz
Function
Enable/Disable, Standby
Enable/Disable
Output
CMOS, TTL
CMOS
Voltage - Supply
3V ~ 5.5V
3.3V
Frequency Stability
?5ppm
?5ppm
Frequency Stability (Total)
-
-
Operating Temperature
-20℃ ~ 70℃
-40℃ ~ 85℃
Spread Spectrum Bandwidth
-
-
Current - Supply (Max)
45mA
25mA
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SOJ, 7.62mm pitch
4-SMD, No Lead
Size / Dimension
0.551" L x 0.341" W (14.00mm x 8.65mm)
0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max)
0.185" (4.70mm)
0.075" (1.90mm)