Series
FIPO? CPP
FIPO? CPP
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Programmable Type
Blank (User Must Program)
Blank (User Must Program)
Available Frequency Range
500 kHz ~ 133 MHz
500 kHz ~ 133 MHz
Function
Enable/Disable, Standby
Enable/Disable, Standby
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Frequency Stability
-
?0ppm
Frequency Stability (Total)
?5ppm
-
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Spread Spectrum Bandwidth
-
-
Current - Supply (Max)
45mA
45mA
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SOJ, 7.62mm pitch
14-DIP, 4 Leads (Full Size, Metal Can)
Size / Dimension
0.551" L x 0.341" W (14.00mm x 8.65mm)
0.819" L x 0.520" W (20.80mm x 13.20mm)
Height - Seated (Max)
0.185" (4.70mm)
0.200" (5.08mm)