Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ NDK America CS00530-16M
CS00530-16M
Active
Crystals
Description:
CRYSTAL 16.0000MHZ 7.2PF SMD
Manufacturer:
NDK America
Datasheet:
CS00530-16M Datasheet
History Price: $0.84
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS00530-16M vs CS06352-24M
Part No
CS00530-16M
CS06352-24M
Category
Crystals
Crystals
Manufacturer
NDK America
NDK America
Series
NX3225SA
NX2520SD
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Obsolete
Type
MHz Crystal
MHz Crystal
Frequency
16 MHz
24 MHz
Frequency Stability
?5ppm
?5ppm
Frequency Tolerance
?0ppm
?5ppm
Load Capacitance
7.2pF
12pF
Operating Mode
Fundamental
Fundamental
Operating Temperature
-30℃ ~ 85℃
-30℃ ~ 85℃
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.028" (0.70mm)
0.022" (0.55mm)
ESR (Equivalent Series Resistance)
80 Ohms
50 Ohms