Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Oscillators
/ ECS Inc ECX-H33CM-50.000
ECX-H33CM-50.000
Active
Oscillators
Description:
XTAL OSC XO 50.0000MHZ HCMOS SMD
Manufacturer:
ECS Inc
Datasheet:
ECX-H33CM-50.000 Datasheet
History Price: $5.833
In Stock: 21920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ECX-H33CM-50.000 vs ECXV-P37C2N-669.3265
Part No
ECX-H33CM-50.000
ECXV-P37C2N-669.3265
Category
Oscillators
Oscillators
Manufacturer
ECS Inc
ECS Inc
Series
ECX-H ECSpressCON?
ECXV-P ECSpressCON?
Packaging
Bulk
Strip
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
VCXO
Frequency
50 MHz
669.3265 MHz
Function
Enable/Disable
Enable/Disable
Output
HCMOS
LVPECL
Voltage - Supply
3.3V
3.3V
Frequency Stability
?5ppm
?5ppm
Absolute Pull Range (APR)
-
?0ppm
Operating Temperature
-20℃ ~ 70℃
-40℃ ~ 85℃
Current - Supply (Max)
-
-
Ratings
40mA
68mA
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
6-SMD, No Lead
6-SMD, No Lead
Height - Seated (Max)
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.276" L x 0.197" W (7.00mm x 5.00mm)
Spread Spectrum Bandwidth
0.039" (1.00mm)
0.067" (1.70mm)