ECX2-LMV-3CN-125.000-TR
ECX2-LMV-3CN-125.000-TR
Active
Description:  XTAL OSC XO 125.0000MHZ LVDS SMD
Manufacturer:  ECS Inc
History Price: $4.87
In Stock: 7760
ECX2-LMV-3CN-125.000-TR vs ECXV-P37C2N-622.08
Manufacturer
Series
ECX2-LMV MultiVolt?
ECXV-P ECSpressCON?
Packaging
Tape & Reel (TR),Cut Tape (CT)
Strip
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
VCXO
Frequency
125 MHz
622.08 MHz
Function
Enable/Disable
Enable/Disable
Output
LVDS
LVPECL
Voltage - Supply
2.375V ~ 3.63V
3.3V
Frequency Stability
?5ppm
?5ppm
Absolute Pull Range (APR)
-
?0ppm
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Current - Supply (Max)
-
-
Ratings
24mA
68mA
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
6-SMD, No Lead
6-SMD, No Lead
Height - Seated (Max)
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.276" L x 0.197" W (7.00mm x 5.00mm)
Spread Spectrum Bandwidth
0.039" (1.00mm)
0.067" (1.70mm)