Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ Diodes Inc FH2000048
FH2000048
Active
Crystals
Description:
CRYSTAL 20.0000MHZ 8PF SMD
Manufacturer:
Diodes Inc
Datasheet:
FH2000048 Datasheet
History Price: $0.3333
In Stock: 3280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FH2000048 vs FH2500035
Part No
FH2000048
FH2500035
Category
Crystals
Crystals
Manufacturer
Diodes Inc
Diodes Inc
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
20 MHz
25 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
8pF
9pF
Operating Mode
80 Ohms
80 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 100℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.028" (0.70mm)
0.028" (0.70mm)
ESR (Equivalent Series Resistance)
-
-