FH2250001Q
FH2250001Q
Active
Description:  CRYSTAL SURFACE MOUNT
Manufacturer:  Diodes Inc
Datasheet:   FH2250001Q Datasheet
History Price: $0.37052
In Stock: 7240
FH2250001Q vs FH2710002
Category
Manufacturer
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
-
27.12 MHz
Frequency Stability
-
?0ppm
Frequency Tolerance
-
?0ppm
Load Capacitance
-
12pF
Operating Mode
-
60 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-
-20℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.028" (0.70mm)
0.028" (0.70mm)
ESR (Equivalent Series Resistance)
-
-