FH2400049
FH2400049
Active
Description:  CRYSTAL 24.0000MHZ 10PF SMD
Manufacturer:  Diodes Inc
Datasheet:   FH2400049 Datasheet
History Price: $0.46864
In Stock: 15160
FH2400049 vs FH2600021
Category
Manufacturer
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
24 MHz
-
Frequency Stability
?0ppm
-
Frequency Tolerance
?0ppm
-
Load Capacitance
10pF
-
Operating Mode
50 Ohms
-
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.028" (0.70mm)
0.028" (0.70mm)
ESR (Equivalent Series Resistance)
-
-