Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ Diodes Inc FH2400051
FH2400051
Active
Crystals
Description:
CRYSTAL 24.0000MHZ 12PF SMD
Manufacturer:
Diodes Inc
Datasheet:
FH2400051 Datasheet
History Price: $0.3333
In Stock: 40820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FH2400051 vs FH2600021
Part No
FH2400051
FH2600021
Category
Crystals
Crystals
Manufacturer
Diodes Inc
Diodes Inc
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
24 MHz
-
Frequency Stability
?5ppm
-
Frequency Tolerance
?0ppm
-
Load Capacitance
12pF
-
Operating Mode
40 Ohms
-
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.028" (0.70mm)
0.028" (0.70mm)
ESR (Equivalent Series Resistance)
-
-