FH2400051
FH2400051
Active
Description:  CRYSTAL 24.0000MHZ 12PF SMD
Manufacturer:  Diodes Inc
Datasheet:   FH2400051 Datasheet
History Price: $0.3333
In Stock: 40820
FH2400051 vs FH2700030
Category
Manufacturer
Series
SaRonix-eCera? FH
SaRonix-eCera? FH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
24 MHz
27 MHz
Frequency Stability
?5ppm
?5ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
12pF
18pF
Operating Mode
40 Ohms
80 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.028" (0.70mm)
0.028" (0.70mm)
ESR (Equivalent Series Resistance)
-
-