FH2600022
FH2600022
Active
Description:  CRYSTAL 26.0000MHZ 11PF SMD
Manufacturer:  Diodes Inc
Datasheet:   FH2600022 Datasheet
History Price: $0.84
In Stock: 36280
FH2600022 vs FH2500102
Category
Manufacturer
Series
SaRonix-eCera? FH
FH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
26 MHz
25 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?ppm
?0ppm
Load Capacitance
11pF
10pF
Operating Mode
60 Ohms
40 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-20℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.028" (0.70mm)
0.028" (0.70mm)
ESR (Equivalent Series Resistance)
-
-