☰
FL2500239
FL2500239
Active
Description:  CRYSTAL 25.0000MHZ 16PF SMD
Manufacturer:  Diodes Inc
Datasheet:   FL2500239 Datasheet
History Price: $0.31815
In Stock: 43840
FL2500239 vs FL2000121
Category
Manufacturer
Series
SaRonix-eCera? FL
SaRonix-eCera? FL
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
25 MHz
20 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
16pF
7pF
Operating Mode
30 Ohms
60 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-20℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
4-SMD, No Lead
Size / Dimension
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max)
0.031" (0.78mm)
0.031" (0.78mm)
ESR (Equivalent Series Resistance)
-
-