Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
VCOs (Voltage Controlled Oscillators)
/ Analog Devices HMC1162LP5ETR
HMC1162LP5ETR
Active
VCOs (Voltage Controlled Oscillators)
Description:
VCO 4.8375/9.675GHZ 2-13V 5X5MM
Manufacturer:
Analog Devices
Datasheet:
HMC1162LP5ETR Datasheet
History Price: $31.04366
In Stock: 17840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HMC1162LP5ETR vs HMC5128LP5E
Part No
HMC1162LP5ETR
HMC5128LP5E
Category
VCOs (Voltage Controlled Oscillators)
VCOs (Voltage Controlled Oscillators)
Manufacturer
Analog Devices
Analog Devices
Series
-
HMC512
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Frequency Range
4.625 ~ 5.050GHz, 9.25 ~ 10.10GHz
2.4 ~ 2.7GHz, 4.8 ~ 5.4GHz, 9.6 ~ 10.8GHz
Frequency - Center
4.8375GHz, 9.675GHz
2.55GHz, 5.1GHz, 10.2GHz
Voltage - Supply
5V
5V
Tuning Voltage (VDC)
14
25
2nd Harmonic, Typ (dBc)
310mA
370mA
Icc Max
6
30 (Typ)
Pushing (MHz/V)
7.5?.5, 11?
-5.5 ?.5, 10 ?, 9 ?
Power (dBm)
-110
-110
Phase Noise Typ (dBc/Hz)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
32-VFQFN Exposed Pad, CSP
32-VFQFN Exposed Pad
Package / Case
0.197" L x 0.197" W (5.00mm x 5.00mm)
0.197" L x 0.197" W (5.00mm x 5.00mm)
Size / Dimension
0.039" (1.00mm)
0.039" (1.00mm)
Height
2 V ~ 13 V
2 V ~ 13 V