MP01639
MP01639
Active
Description:  XTAL OSC 20.0000MHZ CMOS SMD
Manufacturer:  Golledge Electronics
Datasheet:   MP01639 Datasheet
History Price: $6.9
In Stock: 24400
MP01639 vs MP07952
Part No
Series
GXO-3201L
GXO-3306L
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
MHz Crystal
XO (Standard)
Frequency
20 MHz
24 MHz
Function
Enable/Disable
Enable/Disable
Output
CMOS
CMOS
Voltage - Supply
2.5V ~ 3.3V
3.3V
Frequency Stability
?0ppm
?5ppm
Absolute Pull Range (APR)
-
-40℃ ~ 85℃
Operating Temperature
-40℃ ~ 85℃
20mA
Current - Supply (Max)
-
Surface Mount
Ratings
6.5mA
4-SMD, No Lead
Mounting Type
-
0.126" L x 0.098" W (3.20mm x 2.50mm)
Package / Case
Surface Mount
0.039" (1.00mm)
Size / Dimension
4-SMD, No Lead
-
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
0.031" (0.80mm)
-