☰
MP024S-E
MP024S-E
Active
Description:  CRYSTAL 2.4576MHZ 32PF TH
Manufacturer:  CTS-Frequency Controls
Datasheet:   MP024S-E Datasheet
History Price: $0.74235
In Stock: 39680
MP024S-E vs MP062-E
Part No
Category
Series
MP
MP
Packaging
Bulk
Bulk
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
2.4576 MHz
6.25 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
32pF
30pF
Operating Mode
300 Ohms
40 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
-
-
Package / Case
Through Hole
Through Hole
Size / Dimension
HC-49/U
HC-49/U
Height - Seated (Max)
0.427" L x 0.150" W (10.85mm x 3.80mm)
0.427" L x 0.150" W (10.85mm x 3.80mm)
ESR (Equivalent Series Resistance)
0.530" (13.46mm)
0.530" (13.46mm)