MP024S
MP024S
Active
Description:  CRYSTAL 2.4576MHZ 32PF TH
Manufacturer:  CTS-Frequency Controls
Datasheet:   MP024S Datasheet
History Price: $0.97
In Stock: 33200
MP024S vs MP080C
Part No
Category
Series
MP
MP
Packaging
Bulk
Bulk
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
2.4576 MHz
8 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
32pF
32pF
Operating Mode
300 Ohms
35 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-20℃ ~ 70℃
-20℃ ~ 70℃
Mounting Type
-
-
Package / Case
Through Hole
Through Hole
Size / Dimension
HC-49/U
HC-49/U
Height - Seated (Max)
0.427" L x 0.150" W (10.85mm x 3.80mm)
0.427" L x 0.150" W (10.85mm x 3.80mm)
ESR (Equivalent Series Resistance)
0.530" (13.46mm)
0.530" (13.46mm)