MP02962
MP02962
Active
Description:  27.0MHz GTXO-C51L/JS SM CMOS TCX
Manufacturer:  Golledge Electronics
Datasheet:   MP02962 Datasheet
History Price: $6.25
In Stock: 23600
MP02962 vs MP04603
Part No
Series
GTXO-C51L
GXO-3201G
Packaging
Strip
Bulk
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
TCXO
MHz Crystal
Frequency
27 MHz
48 MHz
Function
Enable/Disable
Enable/Disable
Output
CMOS
CMOS
Voltage - Supply
3.3V
1.8V
Frequency Stability
?.5ppm
?0ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-30℃ ~ 75℃
-20℃ ~ 70℃
Current - Supply (Max)
-
-
Ratings
5.5mA
3.5mA
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.197" L x 0.126" W (5.00mm x 3.20mm)
-
Spread Spectrum Bandwidth
0.041" (1.05mm)
0.031" (0.80mm)