Series
GTXO-C51L
GVXO-533
Packaging
Strip
Tape & Reel (TR),Cut Tape (CT)
Base Resonator
Crystal
Crystal
Frequency
27 MHz
45.1584 MHz
Function
Enable/Disable
Enable/Disable
Voltage - Supply
3.3V
3.3V
Frequency Stability
?.5ppm
?0ppm
Absolute Pull Range (APR)
-
?00ppm
Operating Temperature
-30℃ ~ 75℃
-10℃ ~ 70℃
Current - Supply (Max)
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
6-SMD, No Lead
Height - Seated (Max)
0.197" L x 0.126" W (5.00mm x 3.20mm)
0.197" L x 0.126" W (5.00mm x 3.20mm)
Spread Spectrum Bandwidth
0.041" (1.05mm)
0.059" (1.50mm)