Series
GTXO-C51L
GXO-3306L
Packaging
Strip
Tape & Reel (TR),Cut Tape (CT)
Base Resonator
Crystal
Crystal
Frequency
27 MHz
24.576 MHz
Function
Enable/Disable
Enable/Disable
Voltage - Supply
3.3V
3.3V
Frequency Stability
?.5ppm
?5ppm
Absolute Pull Range (APR)
-
-40℃ ~ 85℃
Operating Temperature
-30℃ ~ 75℃
20mA
Current - Supply (Max)
-
Surface Mount
Ratings
5.5mA
4-SMD, No Lead
Mounting Type
-
0.126" L x 0.098" W (3.20mm x 2.50mm)
Package / Case
Surface Mount
0.039" (1.00mm)
Size / Dimension
4-SMD, No Lead
-
Height - Seated (Max)
0.197" L x 0.126" W (5.00mm x 3.20mm)
-
Spread Spectrum Bandwidth
0.041" (1.05mm)
-