MP04453
MP04453
Active
Description:  XTAL OSC 27.0000MHZ CMOS SMD
Manufacturer:  Golledge Electronics
Datasheet:   MP04453 Datasheet
History Price: $5.25
In Stock: 40000
MP04453 vs MP02282
Part No
Series
GXO-3201G
GXO-3201L
Packaging
Bulk
Bulk
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
MHz Crystal
XO (Standard)
Frequency
27 MHz
48 MHz
Function
Enable/Disable
Enable/Disable
Output
CMOS
CMOS
Voltage - Supply
1.8V
2.5V ~ 3.3V
Frequency Stability
?0ppm
-
Absolute Pull Range (APR)
-
?0ppm
Operating Temperature
-20℃ ~ 70℃
-20℃ ~ 70℃
Current - Supply (Max)
-
-
Ratings
2.5mA
7.5mA
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
-
0.098" L x 0.079" W (2.50mm x 2.00mm)
Spread Spectrum Bandwidth
0.031" (0.80mm)
0.031" (0.80mm)