MP04453
MP04453
Active
Description:  XTAL OSC 27.0000MHZ CMOS SMD
Manufacturer:  Golledge Electronics
Datasheet:   MP04453 Datasheet
History Price: $5.25
In Stock: 40000
MP04453 vs MP07724
Part No
Series
GXO-3201G
GXO-7506L
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
MHz Crystal
XO (Standard)
Frequency
27 MHz
49.152 MHz
Function
Enable/Disable
Enable/Disable
Output
CMOS
CMOS
Voltage - Supply
1.8V
3.3V
Frequency Stability
?0ppm
?5ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-20℃ ~ 70℃
-40℃ ~ 85℃
Current - Supply (Max)
-
-
Ratings
2.5mA
20mA
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
-
0.295" L x 0.197" W (7.50mm x 5.00mm)
Spread Spectrum Bandwidth
0.031" (0.80mm)
0.055" (1.40mm)