MP04453
MP04453
Active
Description:  XTAL OSC 27.0000MHZ CMOS SMD
Manufacturer:  Golledge Electronics
Datasheet:   MP04453 Datasheet
History Price: $5.25
In Stock: 40000
MP04453 vs MP08219
Part No
Series
GXO-3201G
GXO-3301L
Packaging
Bulk
Strip
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
MHz Crystal
XO (Standard)
Frequency
27 MHz
4.9152 MHz
Function
Enable/Disable
Enable/Disable
Output
CMOS
CMOS
Voltage - Supply
1.8V
2.5V ~ 3.3V
Frequency Stability
?0ppm
?0ppm
Absolute Pull Range (APR)
-
-40℃ ~ 85℃
Operating Temperature
-20℃ ~ 70℃
6mA
Current - Supply (Max)
-
Surface Mount
Ratings
2.5mA
4-SMD, No Lead
Mounting Type
-
0.126" L x 0.098" W (3.20mm x 2.50mm)
Package / Case
Surface Mount
0.035" (0.90mm)
Size / Dimension
4-SMD, No Lead
-
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
0.031" (0.80mm)
-