Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Base Resonator
Crystal
Crystal
Type
MHz Crystal
XO (Standard)
Function
Enable/Disable
-
Voltage - Supply
1.8V
3.3V
Frequency Stability
?0ppm
?5ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-20℃ ~ 70℃
-40℃ ~ 85℃
Current - Supply (Max)
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
-
0.126" L x 0.098" W (3.20mm x 2.50mm)
Spread Spectrum Bandwidth
0.031" (0.80mm)
0.043" (1.10mm)