Series
GXO-3201G
GTXO-253
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Base Resonator
Crystal
Crystal
Function
Enable/Disable
-
Output
CMOS
Clipped Sine Wave
Voltage - Supply
1.8V
1.8V ~ 3.3V
Frequency Stability
?0ppm
?.5ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-20℃ ~ 70℃
-30℃ ~ 85℃
Current - Supply (Max)
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
-
0.098" L x 0.079" W (2.50mm x 2.00mm)
Spread Spectrum Bandwidth
0.031" (0.80mm)
0.031" (0.80mm)