Series
GXO-3201G
GXO-3306L
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Base Resonator
Crystal
Crystal
Type
MHz Crystal
XO (Standard)
Frequency
48 MHz
22.5792 MHz
Function
Enable/Disable
Enable/Disable
Voltage - Supply
1.8V
3.3V
Frequency Stability
?0ppm
?5ppm
Absolute Pull Range (APR)
-
-40℃ ~ 85℃
Operating Temperature
-20℃ ~ 70℃
20mA
Current - Supply (Max)
-
Surface Mount
Ratings
3.5mA
4-SMD, No Lead
Mounting Type
-
0.126" L x 0.098" W (3.20mm x 2.50mm)
Package / Case
Surface Mount
0.039" (1.00mm)
Size / Dimension
4-SMD, No Lead
-
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
0.031" (0.80mm)
-