MP05522
MP05522
Active
Description:  52.0MHz GSX-333/112MF SM Crystal
Manufacturer:  Golledge Electronics
Datasheet:   MP05522 Datasheet
History Price: $0.55
In Stock: 19600
MP05522 vs MP065C-E
Part No
Category
Series
GSX-333
MP
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
52 MHz
6.5536 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
8pF
12pF
Operating Mode
50 Ohms
40 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-20℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
-
-
Package / Case
Surface Mount
Through Hole
Size / Dimension
4-SMD, No Lead
HC-49/U
Height - Seated (Max)
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.427" L x 0.150" W (10.85mm x 3.80mm)
ESR (Equivalent Series Resistance)
0.031" (0.80mm)
0.530" (13.46mm)