MP061-E
MP061-E
Active
Description:  CRYSTAL 6.1440MHZ 20PF TH
Manufacturer:  CTS-Frequency Controls
Datasheet:   MP061-E Datasheet
History Price: $0.40238
In Stock: 30400
MP061-E vs MP098B-E
Part No
Category
Series
MP
MP
Packaging
Bulk
Bulk
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
6.144 MHz
9.8304 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
20pF
18pF
Operating Mode
40 Ohms
35 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
-
-
Package / Case
Through Hole
Through Hole
Size / Dimension
HC-49/U
HC-49/U
Height - Seated (Max)
0.427" L x 0.150" W (10.85mm x 3.80mm)
0.427" L x 0.150" W (10.85mm x 3.80mm)
ESR (Equivalent Series Resistance)
0.530" (13.46mm)
0.530" (13.46mm)