MP06838
MP06838
Active
Description:  XTAL OSC 32.0000MHZ SNWV SMD
Manufacturer:  Golledge Electronics
Datasheet:   MP06838 Datasheet
History Price: $2.87
In Stock: 38400
MP06838 vs MP07693
Part No
Series
GTXO-253
GXO-7506L
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
TCXO
XO (Standard)
Frequency
32 MHz
49.92 MHz
Function
-
Enable/Disable
Output
Clipped Sine Wave
CMOS
Voltage - Supply
1.8V ~ 3.3V
3.3V
Frequency Stability
?.5ppm
?0ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-30℃ ~ 85℃
-40℃ ~ 85℃
Current - Supply (Max)
-
-
Ratings
2mA
20mA
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.276" L x 0.197" W (7.00mm x 5.00mm)
Spread Spectrum Bandwidth
0.031" (0.80mm)
0.055" (1.40mm)