Series
GXO-7506L
GXO-3201G
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Base Resonator
Crystal
Crystal
Type
XO (Standard)
MHz Crystal
Frequency
22.5792 MHz
27 MHz
Function
Enable/Disable
Enable/Disable
Voltage - Supply
3.3V
1.8V
Frequency Stability
?5ppm
?0ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-40℃ ~ 85℃
-20℃ ~ 70℃
Current - Supply (Max)
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.295" L x 0.197" W (7.50mm x 5.00mm)
-
Spread Spectrum Bandwidth
0.055" (1.40mm)
0.031" (0.80mm)