MP07693
MP07693
Active
Description:  50.0 MHz GXO-7506L/A Ultra-Low J
Manufacturer:  Golledge Electronics
Datasheet:   MP07693 Datasheet
History Price: $5.78
In Stock: 37600
MP07693 vs MP06838
Part No
Series
GXO-7506L
GTXO-253
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
TCXO
Frequency
49.92 MHz
32 MHz
Function
Enable/Disable
-
Output
CMOS
Clipped Sine Wave
Voltage - Supply
3.3V
1.8V ~ 3.3V
Frequency Stability
?0ppm
?.5ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-40℃ ~ 85℃
-30℃ ~ 85℃
Current - Supply (Max)
-
-
Ratings
20mA
2mA
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.276" L x 0.197" W (7.00mm x 5.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Spread Spectrum Bandwidth
0.055" (1.40mm)
0.031" (0.80mm)