MP07693
MP07693
Active
Description:  50.0 MHz GXO-7506L/A Ultra-Low J
Manufacturer:  Golledge Electronics
Datasheet:   MP07693 Datasheet
History Price: $5.78
In Stock: 37600
MP07693 vs MP07952
Part No
Series
GXO-7506L
GXO-3306L
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Frequency
49.92 MHz
24 MHz
Function
Enable/Disable
Enable/Disable
Output
CMOS
CMOS
Voltage - Supply
3.3V
3.3V
Frequency Stability
?0ppm
?5ppm
Absolute Pull Range (APR)
-
-40℃ ~ 85℃
Operating Temperature
-40℃ ~ 85℃
20mA
Current - Supply (Max)
-
Surface Mount
Ratings
20mA
4-SMD, No Lead
Mounting Type
-
0.126" L x 0.098" W (3.20mm x 2.50mm)
Package / Case
Surface Mount
0.039" (1.00mm)
Size / Dimension
4-SMD, No Lead
-
Height - Seated (Max)
0.276" L x 0.197" W (7.00mm x 5.00mm)
-
Spread Spectrum Bandwidth
0.055" (1.40mm)
-