MP07724
MP07724
Active
Description:  49.1520 MHz GXO-7506L/A Ultra-Lo
Manufacturer:  Golledge Electronics
Datasheet:   MP07724 Datasheet
History Price: $4.63
In Stock: 4000
MP07724 vs MP06568
Part No
Series
GXO-7506L
GVXO-533
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
VCXO
Frequency
49.152 MHz
45.1584 MHz
Function
Enable/Disable
Enable/Disable
Output
CMOS
CMOS
Voltage - Supply
3.3V
3.3V
Frequency Stability
?5ppm
?0ppm
Absolute Pull Range (APR)
-
?00ppm
Operating Temperature
-40℃ ~ 85℃
-10℃ ~ 70℃
Current - Supply (Max)
-
-
Ratings
20mA
25mA
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
6-SMD, No Lead
Height - Seated (Max)
0.295" L x 0.197" W (7.50mm x 5.00mm)
0.197" L x 0.126" W (5.00mm x 3.20mm)
Spread Spectrum Bandwidth
0.055" (1.40mm)
0.059" (1.50mm)