Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Frequency
24.576 MHz
125 MHz
Function
Enable/Disable
-
Voltage - Supply
3.3V
3.3V
Frequency Stability
?5ppm
?5ppm
Absolute Pull Range (APR)
-40℃ ~ 85℃
-
Operating Temperature
20mA
-40℃ ~ 85℃
Current - Supply (Max)
Surface Mount
-
Ratings
4-SMD, No Lead
20mA
Mounting Type
0.126" L x 0.098" W (3.20mm x 2.50mm)
-
Package / Case
0.039" (1.00mm)
Surface Mount
Size / Dimension
-
4-SMD, No Lead
Height - Seated (Max)
-
0.126" L x 0.098" W (3.20mm x 2.50mm)
Spread Spectrum Bandwidth
-
0.043" (1.10mm)