Function
-
Enable/Disable
Voltage - Supply
-
2.5V ~ 3.3V
Frequency Stability
-
?0ppm
Absolute Pull Range (APR)
-
-40℃ ~ 85℃
Operating Temperature
-
6mA
Current - Supply (Max)
-
Surface Mount
Mounting Type
-
0.126" L x 0.098" W (3.20mm x 2.50mm)
Package / Case
-
0.035" (0.90mm)
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
-
-