Series
GXO-3306L
GXO-3201L
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Function
Enable/Disable
Enable/Disable
Voltage - Supply
3.3V
2.5V ~ 3.3V
Frequency Stability
?5ppm
-
Absolute Pull Range (APR)
-40℃ ~ 85℃
?0ppm
Operating Temperature
20mA
-20℃ ~ 70℃
Current - Supply (Max)
Surface Mount
-
Ratings
4-SMD, No Lead
7.5mA
Mounting Type
0.126" L x 0.098" W (3.20mm x 2.50mm)
-
Package / Case
0.039" (1.00mm)
Surface Mount
Size / Dimension
-
4-SMD, No Lead
Height - Seated (Max)
-
0.098" L x 0.079" W (2.50mm x 2.00mm)
Spread Spectrum Bandwidth
-
0.031" (0.80mm)