Series
GXO-3301L
GTXO-C51L
Base Resonator
Crystal
Crystal
Frequency
4.9152 MHz
27 MHz
Function
Enable/Disable
Enable/Disable
Voltage - Supply
2.5V ~ 3.3V
3.3V
Frequency Stability
?0ppm
?.5ppm
Absolute Pull Range (APR)
-40℃ ~ 85℃
-
Operating Temperature
6mA
-30℃ ~ 75℃
Current - Supply (Max)
Surface Mount
-
Ratings
4-SMD, No Lead
5.5mA
Mounting Type
0.126" L x 0.098" W (3.20mm x 2.50mm)
-
Package / Case
0.035" (0.90mm)
Surface Mount
Size / Dimension
-
4-SMD, No Lead
Height - Seated (Max)
-
0.197" L x 0.126" W (5.00mm x 3.20mm)
Spread Spectrum Bandwidth
-
0.041" (1.05mm)