Series
GXO-3301L
GXO-3201L
Base Resonator
Crystal
Crystal
Type
XO (Standard)
MHz Crystal
Frequency
4.9152 MHz
22.5792 MHz
Function
Enable/Disable
Enable/Disable
Voltage - Supply
2.5V ~ 3.3V
2.5V ~ 3.3V
Frequency Stability
?0ppm
?0ppm
Absolute Pull Range (APR)
-40℃ ~ 85℃
-
Operating Temperature
6mA
-20℃ ~ 70℃
Current - Supply (Max)
Surface Mount
-
Ratings
4-SMD, No Lead
6.5mA
Mounting Type
0.126" L x 0.098" W (3.20mm x 2.50mm)
-
Package / Case
0.035" (0.90mm)
Surface Mount
Size / Dimension
-
4-SMD, No Lead
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
-
0.031" (0.80mm)