Series
GXO-3301L
GTXO-253
Packaging
Strip
Tape & Reel (TR),Cut Tape (CT)
Base Resonator
Crystal
Crystal
Frequency
4.9152 MHz
32 MHz
Function
Enable/Disable
-
Output
CMOS
Clipped Sine Wave
Voltage - Supply
2.5V ~ 3.3V
1.8V ~ 3.3V
Frequency Stability
?0ppm
?.5ppm
Absolute Pull Range (APR)
-40℃ ~ 85℃
-
Operating Temperature
6mA
-30℃ ~ 85℃
Current - Supply (Max)
Surface Mount
-
Ratings
4-SMD, No Lead
2mA
Mounting Type
0.126" L x 0.098" W (3.20mm x 2.50mm)
-
Package / Case
0.035" (0.90mm)
Surface Mount
Size / Dimension
-
4-SMD, No Lead
Height - Seated (Max)
-
0.098" L x 0.079" W (2.50mm x 2.00mm)
Spread Spectrum Bandwidth
-
0.031" (0.80mm)