MP08219
MP08219
Active
Description:  4.91520MHz GXO-3301L/BI SM Oscil
Manufacturer:  Golledge Electronics
Datasheet:   MP08219 Datasheet
History Price: $4.25
In Stock: 2400
MP08219 vs MP07691
Part No
Series
GXO-3301L
GXO-7506L
Packaging
Strip
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Frequency
4.9152 MHz
22.5792 MHz
Function
Enable/Disable
Enable/Disable
Output
CMOS
CMOS
Voltage - Supply
2.5V ~ 3.3V
3.3V
Frequency Stability
?0ppm
?5ppm
Absolute Pull Range (APR)
-40℃ ~ 85℃
-
Operating Temperature
6mA
-40℃ ~ 85℃
Current - Supply (Max)
Surface Mount
-
Ratings
4-SMD, No Lead
20mA
Mounting Type
0.126" L x 0.098" W (3.20mm x 2.50mm)
-
Package / Case
0.035" (0.90mm)
Surface Mount
Size / Dimension
-
4-SMD, No Lead
Height - Seated (Max)
-
0.295" L x 0.197" W (7.50mm x 5.00mm)
Spread Spectrum Bandwidth
-
0.055" (1.40mm)